V62/04712-02ZA -- LOGIC - BUFFERS, DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Logic - Buffers, Drivers, Receivers, Transceivers
V62/04712-02ZA
Description
IC BUFFER LOGIC SMD
-
Lingto Electronic Limited
Datasheet
Description
IC BUFFER LOGIC SMD
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
V62/04712-02ZA |
|
Product Name
|
Logic - Buffers, Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Beamformers
Operating Frequency
1000 to 18000 MHz
View Details
Technology
General Purpose
Supply Voltage
Other; 5V ~ 9V
Package Type
TO-243AA
View Details
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details