Texas Instruments SN74LVTH16373-EP Enhanced Product 3.3-V Abt 16-Bit Transparent D-Type Latches With 3-State Outputs V62/04712-01YE

Description
Enhanced Product 3.3-V Abt 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
Enhanced Product 3.3-V Abt 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH16373-EP Enhanced Product 3.3-V Abt 16-Bit Transparent D-Type Latches With 3-State Outputs - V62/04712-01YE - Texas Instruments
Dallas, TX, United States
SN74LVTH16373-EP Enhanced Product 3.3-V Abt 16-Bit Transparent D-Type Latches With 3-State Outputs
V62/04712-01YE
SN74LVTH16373-EP Enhanced Product 3.3-V Abt 16-Bit Transparent D-Type Latches With 3-State Outputs V62/04712-01YE
Enhanced Product 3.3-V Abt 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85

Enhanced Product 3.3-V Abt 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Latches
Product Number V62/04712-01YE
Product Name SN74LVTH16373-EP Enhanced Product 3.3-V Abt 16-Bit Transparent D-Type Latches With 3-State Outputs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
Operating Current 5 mA
Unlock Full Specs
to access all available technical data

Similar Products

74ACT16373 16-Bit D-Type Transparent Latches With 3-State Outputs - 74ACT16373DLG4 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
SN54ABT573 Octal Transparent D-type Latches With 3-State Outputs - 5962-9321901Q2A - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDT - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers