Enhanced Product Triple 3-Input Positive-Nand Gates 14-TSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | V62/04688-01YE |
| Product Name | SN74HC10-EP Enhanced Product Triple 3-Input Positive-Nand Gates |
| Gate Type | NAND |
| Supply Voltage | 5V; 5 |
| Logic Family | HC |
| Propagation Delay | 24 ns |