Enhanced Product Quadruple 2-Input Positive-And Gate 14-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | V62/04686-01XE |
| Product Name | SN74ALVC08-EP Enhanced Product Quadruple 2-Input Positive-And Gate |
| Gate Type | AND |
| Supply Voltage | 3.6V; 1.8,2.5,2.7,3.3 |
| Logic Family | ALVC |
| Propagation Delay | 5.3 ns |