The TLC2254A is a quad operational amplifier featuring rail-to-rail output swing, low noise of 19 nV/√Hz at 1 kHz, and micropower consumption of 35 µA per channel. It supports single- and split-supply operation from −40°C to 125°C, with a common-mode input voltage range that includes the negative rail and an input offset voltage maximum of 850 µV at 25°C. The device is packaged in a 14-pin SOIC and is qualified for extended temperature operation per JEDEC and industry standards. It is an enhanced upgrade to the TLC27L2/L4 and TS27L2/L4 families.
Enhanced Product Advanced Lincmos Rail-To-Rail Very Low-Power Operational Amplifiers 14-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | V62/04682-04YE |
| Product Name | TLC2254A-EP Enhanced Product Advanced Lincmos Rail-To-Rail Very Low-Power Operational Amplifiers |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 4.4 to 16 volts |
| GBW | 0.2000 MHz |
| Slew Rate | 0.1200 V/µs |
| CMRR | 70 dB |