The TLC2252A is a dual operational amplifier with rail-to-rail output swing, designed for low-power applications in single- or split-supply systems. It operates over a temperature range of -40°C to 125°C, consumes 35 µA per channel, and exhibits a noise level of 19 nV/√Hz at 1 kHz. The device features an input offset voltage maximum of 850 µV at 25°C, a common-mode input range that includes the negative rail, and an input bias current of 1 pA typical. It is supplied in an 8-pin SOIC package.
Enhanced Product Advanced Lincmos Rail-To-Rail Very Low Power Operational Amplifiers 8-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | V62/04682-02XE |
| Product Name | TLC2252A-EP Enhanced Product Advanced Lincmos Rail-To-Rail Very Low Power Operational Amplifiers |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 4.4 to 16 volts |
| GBW | 0.2000 MHz |
| Slew Rate | 0.1200 V/µs |
| CMRR | 70 dB |