Enhanced Product Quadruple 2-Input Exclusive-Or Gate 14-TSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | V62/04670-01YE |
| Product Name | SN74LVC86A-EP Enhanced Product Quadruple 2-Input Exclusive-Or Gate |
| Gate Type | OR |
| Supply Voltage | 3.6V; 2.7,3.3 |
| Logic Family | LVC |
| Propagation Delay | 5.6 ns |