The SN74LVC373A-EP is an octal transparent D-type latch with 3-state outputs, designed for 2-V to 3.6-V operation. It is packaged in a 20-pin SSOP (DB) with an operating temperature range of -55°C to 125°C. The device supports mixed-mode signal operation with 5-V inputs and 3.3-V outputs, features an I_off circuit for partial-power-down operation, and exceeds 2000-V ESD protection per MIL-STD-883, Method 3015. The part marking is C373AEP.
Enhanced Product Octal Transparent D-Type Latch With 3-State Outputs 20-SSOP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Latches |
| Product Number | V62/04662-02ZE |
| Product Name | SN74LVC373A-EP Enhanced Product Octal Transparent D-Type Latch With 3-State Outputs |
| Latch Type | D |
| Output Characteristics | 3-State |
| Supply Voltage | 3.3V; 3.6V; 2.7,3.3 |
| Operating Current | 0.0100 mA |