Enhanced Product Quadruple 2-Input Positive-And Gate 14-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | V62/04655-02XE |
| Product Name | SN74LVC08A-EP Enhanced Product Quadruple 2-Input Positive-And Gate |
| Gate Type | AND |
| Supply Voltage | 3.6V; 2.7,3.3 |
| Logic Family | LVC |
| Propagation Delay | 4.8 ns |