The TLV2254A-EP is a quad, low-voltage, rail-to-rail operational amplifier with a supply voltage range of 2.7 V to 16 V, consuming 34 µA per channel. It operates over the extended temperature range of -40°C to 125°C and features an input offset voltage of 850 µV maximum at 25°C. The device is packaged in a 14-pin SOIC and supports single- or split-supply operation with common-mode input voltage range including the negative rail. ESD protection exceeds 2000 V per MIL-STD-883, Method 3015. Noise performance is 19 nV/√Hz at 1 kHz, and output swing includes both supply rails. The part is qualified per JEDEC and industry standards for reliable operation across extended temperature ranges.
Enhanced Product Advanced Lincmos(Tm) Rail-To-Rail Very Low-Power Operational Amplifiers 14-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Power Operational Amplifiers |
| Product Number | V62/04651-04XE |
| Product Name | TLV2254A-EP Enhanced Product Advanced Lincmos(Tm) Rail-To-Rail Very Low-Power Operational Amplifiers |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 2.7 to 16 volts |
| GBW | 0.1870 MHz |
| Slew Rate | 0.1000 V/µs |