Enhanced Product Single Voltage Detector 5-SC70 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 841942-V62/04648-01X
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
1-Ch Voltage Detector, 1.3-6V, 4uA, SC-5, -40 to 125C Product overview: V62/04648-01XE from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 4uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 6V, 4uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-V62/04648-01XE can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | V62/04648-01XE | 841942-V62/04648-01XE | 691-V62/04648-01XE |
| Product Name | TPS3803-01-EP Enhanced Product Single Voltage Detector | PMIC - PMIC - Supervisors - V62/04648-01XE | 6V 4uA Voltage Supervisor IC |
| Number of Supplies | 1 | 1 | |
| Output Options | Open Drain; Active-low,Open-drain | Inverting | |
| Type | SC70 | SC | |
| IQ | 3 µA | 4 µA |