The SN74ACT244-EP is an octal buffer/driver with 3-state outputs, designed for memory address drivers, clock drivers, and bus-oriented receivers and transmitters. It is available in a 20-pin SOP (NS) package and operates over a temperature range of -55°C to 125°C. The device supports a supply voltage range of 4.5 V to 5.5 V, features TTL-compatible inputs, and has a maximum propagation delay of 9.5 ns at 5 V. Outputs are capable of sourcing -24 mA and sinking 24 mA. The part meets enhanced quality and reliability standards per JEDEC, including extended temperature performance and environmental testing for harsh conditions.
Enhanced Product Octal Buffers/Drivers With 3-State Outputs 20-SOIC -55 to 125
Bus Driver, ACT Series, 2-Func, 4-Bit, True Output, CMOS, PDSO20
8-Bit 3-State Buffer/Driver, CMOS, 5V, SOIC Product overview: V62/04620-01XE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-V62/04620-01XE can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | V62/04620-01XE | V62/04620-01XE | 704-V62/04620-01XE |
| Product Name | SN74ACT244-EP Enhanced Product Octal Buffers/Drivers With 3-State Outputs | 8-bit 5V SOIC Interface Transceiver IC | |
| Technology | ACT | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |