The V62/04619-01XE is an 8-bit transparent D-type latch with 3-state outputs, housed in a 20-pin SOIC (DW) package. It operates over a supply voltage range of 4.5 V to 5.5 V and supports input and output voltages up to 5.5 V, with TTL-compatible input levels. The device offers an extended operating temperature range of −55°C to 125°C, and features a latch-enable (LE) and output-enable (OE) control for bus-organized systems. Outputs can be placed in a high-impedance state to reduce bus loading, and typical propagation delay is 10 ns at 5 V. The part meets JEDEC and industry reliability standards for extended temperature operation, including HAST, temperature cycling, and bond intermetallic life testing.
Enhanced Product Octal D-Type Transparent Latches With 3-State Outputs 20-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Latches |
| Product Number | V62/04619-01XE |
| Product Name | SN74ACT373-EP Enhanced Product Octal D-Type Transparent Latches With 3-State Outputs |
| Latch Type | Transparent-D |
| Output Characteristics | 3-State |
| Operating Current | 0.0400 mA |
| Propagation Delay | 11.5 ns |