Enhanced Product Quadruple 2-Input Positive-And Gates 14-SOIC -55 to 125
IC AND 4-CIR 2-IN 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | V62/04615-01XE | 296-V62/04615-01XETR-ND | V62/04615-01XE |
| Product Name | SN74AC08-EP Enhanced Product Quadruple 2-Input Positive-And Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND | AND | AND |
| Supply Voltage | 3.3,5 | 2V ~ 6V | |
| Logic Family | AC | ||
| Propagation Delay | 12.5 ns | 7.5 ns | |
| Operating Current | 0.0200 mA |