Enhanced Product Micropower Supply Voltage Supervisors 8-TSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | V62/04604-02XE |
| Product Name | TLC7705-EP Enhanced Product Micropower Supply Voltage Supervisors |
| Number of Supplies | 1 |
| Output Options | Active-high,Active-low,Push-pull |
| Type | TSSOP |
| IQ | 9 µA |