Texas Instruments SM320C6713B-EP Enhanced Product Floating-Point Digital Signal Processor V62/04603-04XA

Description
Enhanced Product Floating-Point Digital Signal Processor 272-BGA -55 to 125
Request a Quote
Description
Enhanced Product Floating-Point Digital Signal Processor 272-BGA -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SM320C6713B-EP is an enhanced-product floating-point digital signal processor designed for demanding applications. It is offered in a 272-ball BGA package. The device operates over a junction temperature range of -55°C to 125°C. It features a C6713B DSP core, integrated memory, and multiple serial interfaces including McASP, McBSP, and I2C. The device supports IEEE Std 1149.1 JTAG for debugging and offers a power-down mode with wake-up capability. Its external memory interface supports SDRAM and asynchronous devices. The part is qualified for defense, aerospace, and medical applications.

Datasheet Summary
Powered by GS/AI

The SM320C6713B-EP is an enhanced-product floating-point digital signal processor designed for demanding applications. It is offered in a 272-ball BGA package. The device operates over a junction temperature range of -55°C to 125°C. It features a C6713B DSP core, integrated memory, and multiple serial interfaces including McASP, McBSP, and I2C. The device supports IEEE Std 1149.1 JTAG for debugging and offers a power-down mode with wake-up capability. Its external memory interface supports SDRAM and asynchronous devices. The part is qualified for defense, aerospace, and medical applications.

Suppliers

Company
Product
Description
Supplier Links
SM320C6713B-EP Enhanced Product  Floating-Point Digital Signal Processor - V62/04603-04XA - Texas Instruments
Dallas, TX, United States
SM320C6713B-EP Enhanced Product Floating-Point Digital Signal Processor
V62/04603-04XA
SM320C6713B-EP Enhanced Product Floating-Point Digital Signal Processor V62/04603-04XA
Enhanced Product Floating-Point Digital Signal Processor 272-BGA -55 to 125

Enhanced Product Floating-Point Digital Signal Processor 272-BGA -55 to 125

Buy Now Datasheet
Enhanced product C6713 DSP, Military 272-BGA -55 to 125 Product overview: V62/04603-04XA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-V62/04603-04XA can be used for catalog matching and distributor lookup.

Enhanced product C6713 DSP, Military 272-BGA -55 to 125 Product overview: V62/04603-04XA from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-V62/04603-04XA can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - V62/04603-04XA
1279007-V62/04603-04XA
Embedded - Embedded - DSP (Digital Signal Processors) - V62/04603-04XA 1279007-V62/04603-04XA
Manufacturer: Texas Instruments Win Source Part Number: 1279007-V62/04603-04 XA Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1279007-V62/04603-04XA
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number V62/04603-04XA 698-V62/04603-04XA 1279007-V62/04603-04XA
Product Name SM320C6713B-EP Enhanced Product Floating-Point Digital Signal Processor BGA Dsp Embedded - Embedded - DSP (Digital Signal Processors) - V62/04603-04XA
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - DM355ZCE216DTEG-ND - DigiKey
Specs
Supply Voltage 1.8V; 3.3V; 1.30V
Package Type Other; 337-LFBGA
Pin Count 337
View Details
5 suppliers
SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40GFM50 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
SMOMAPL138B-HIREL Low-Power Applications Processor - SMOMAPL138BGWTA3R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details