The SN74LVTH244A-EP is an octal buffer and line driver designed for 3.3-V operation with TTL-compatible 5-V inputs, featuring bus-hold circuitry, enhanced ESD protection, and hot-insertion support. It is available in a 20-pin TSSOP package and operates over a temperature range of -40°C to 125°C. The device supports supply voltages from 2.7 V to 3.6 V, provides 32 mA low-level output current, and maintains outputs in a high-impedance state during power-up and power-down. Latch-up performance exceeds 500 mA per JESD 17, and ESD protection exceeds 2000 V human-body model per JESD 22.
Enhanced Product 3.3-V Abt Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 125
Bus Driver, LVT Series, 8-Func, 4-Bit, True Output, CMOS, PDSO20
8-Bit 3.3V BICMOS Buffer/Driver, 3-State, TSSOP Product overview: V62/03667-01YE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-V62/03667-01YE can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | V62/03667-01YE | V62/03667-01YE | 704-V62/03667-01YE |
| Product Name | SN74LVTH244A-EP Enhanced Product 3.3-V Abt Octal Buffers/Drivers With 3-State Outputs | 8-bit 3.3V TSSOP Interface Transceiver IC | |
| Technology | LVT | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |