Enhanced Product Quadruple 2-Input Positive-Or Gates 14-TSSOP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | V62/03651-01XE |
| Product Name | SN74AHC32-EP Enhanced Product Quadruple 2-Input Positive-Or Gates |
| Gate Type | OR |
| Supply Voltage | 3.3,5 |
| Logic Family | AHC |
| Propagation Delay | 13 ns |