Enhanced Product Configurable Multiple-Function Gate 6-SC70 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1279004-V62/03641-01
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
CMOS Logic Gate, 1-Element, 2-IN, Schmitt Trigger, SC-70 Product overview: V62/03641-01XE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-V62/03641-01XE can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | V62/03641-01XE | 1279004-V62/03641-01XE | 705-V62/03641-01XE |
| Product Name | SN74LVC1G98-EP Enhanced Product Configurable Multiple-Function Gate | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - V62/03641-01XE | Logic IC |
| Supply Voltage | 1.8,2.5,3.3,5 | 5.5V | |
| Logic Family | LVC | ||
| Propagation Delay | 14.4 ns | 5.1 ns | |
| Operating Current | 0.0100 mA |