The UC1832JQMLV is a precision low dropout linear controller in a 14-pin ceramic DIP package, designed for industrial and military applications with an operating temperature range of -55°C to 125°C. It features a 2 V ±1% reference, under-voltage lockout at 4.5 V, and programmable duty-ratio current limiting with a 100 mA output drive capability. The device supports both NPN and PNP external pass transistors via dual source and sink driver outputs. Operational input voltage ranges from 4.5 V to 36 V, and it includes thermal shutdown and over-current protection with a 5% accurate current sense threshold.
Precision Low Dropout Linear Controllers 14-CDIP
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 5962-9326501VCA |
| Product Name | UC1832-SP Precision Low Dropout Linear Controllers |
| Output Voltage Type | Fixed |
| Package Type | Other; CDIP,LCCC |
| Special Features | Thermal Shutdown Protection; Thermal Shutdown |