The UC1842A-EP is a current-mode PWM controller designed for use in off-line and DC-to-DC converters. It features automatic feed-forward compensation, pulse-by-pulse current limiting, and enhanced load response characteristics. The device operates with a low startup current of less than 0.5 mA and includes under-voltage lockout with hysteresis, ensuring reliable performance in various conditions. This controller supports a maximum operating frequency of 500 kHz and has a high current totem pole output. It is optimized for a wide temperature range, operating from -55°C to 125°C, making it suitable for demanding applications. The UC1842A-EP is also pin-for-pin compatible with the UC3842 family, providing an easy upgrade path for existing designs. Engineers considering this product will find it beneficial for applications requiring robust performance and reliability in power supply designs.
Enhanced Product Current-Mode Pwm Controller 8-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | V62/03625-01YE |
| Product Name | UC1842A-EP Enhanced Product Current-Mode Pwm Controller |
| Package Type | Other; SOIC |