The TLV2464A-EP is a quad, low-power, rail-to-rail input/output operational amplifier with shutdown capability, designed for portable applications. It is available in a 14-pin TSSOP package and operates over a temperature range of -55°C to 125°C. The device provides a gain bandwidth product of 6.4 MHz, a slew rate of 1.6 V/µs, and consumes 500 µA per channel under normal operation, reducing to 0.3 µA per channel in shutdown mode. It features a rail-to-rail output swing, ±80 mA output drive capability, input noise voltage of 11 nV/√Hz, and input offset voltage of 100 µV. The part meets JEDEC and industry standards for enhanced reliability over extended temperature ranges, including qualification testing for HAST, 85/85, and mold compound life.
Enhanced Product Low-Power Rail-To-Rail Input/Output Operational Amplifier With Shutdown 14-TSSOP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | V62/03619-07ZE |
| Product Name | TLV2464A-EP Enhanced Product Low-Power Rail-To-Rail Input/Output Operational Amplifier With Shutdown |
| Standards | RoHS |
| Supply Voltage (VS) | 2.7 to 6 volts |
| VOS | 1.5 millivolts |
| Quiescent Current (IQ) | 250 microamps |
| CMRR | 60 dB |