The V62/03618-01XE is an enhanced-product variant of the TLC2272A, a dual operational amplifier with rail-to-rail output performance for increased dynamic range in single- or split-supply applications. It is packaged in an 8-pin SOIC (D) and operates over a temperature range of -55°C to 125°C. The device features a typical input offset voltage of 950 µV at 25°C, a gain bandwidth of 2.2 MHz, a slew rate of 3.6 V/µs, and a noise voltage of 9 nV/√Hz at 1 kHz. Input bias current is typically 1 pA, and the common-mode input voltage range includes the negative rail. The device is fully specified for both single- and split-supply operation and includes a macromodel for simulation. It is qualified in accordance with JEDEC and industry standards for extended temperature performance.
Enhanced Product Advanced Lincmos(Tm) Rail-To-Rail Dual Operational Amplifier 8-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | V62/03618-01XE |
| Product Name | TLC2272A-EP Enhanced Product Advanced Lincmos(Tm) Rail-To-Rail Dual Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 4.4 to 16 volts |
| VOS | 0.9500 millivolts |
| Quiescent Current (IQ) | 1500 microamps |
| CMRR | 70 dB |