The V62/03614-01XE is an enhanced 12-bit analog-to-digital converter with 11 analog input channels and serial control, packaged in a 20-pin SOIC (DW) case with an operating temperature range of -40°C to 125°C. It features a 10-µs conversion time, an on-chip sample-and-hold function, differential reference inputs, and end-of-conversion output. The device supports unipolar or bipolar operation and programmable MSB or LSB first data output.
Enhanced Product 12-Bit Analog-To-Digital Converter W/ Serial Control And 11 Analog Input 20-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | V62/03614-01XE |
| Product Name | TLC2543-EP Enhanced Product 12-Bit Analog-To-Digital Converter W/ Serial Control And 11 Analog Input |
| Interface Type | Serial; SPI |
| Package Type | SOIC,SSOP |
| Screening Level | HiRel Enhanced Product |
| Resolution | 12 bits |
| INL | 1 LSB |