The SM320VC33-EP is a high-performance 32-bit floating-point digital signal processor (DSP) from Texas Instruments, designed for demanding applications. It operates at a maximum performance of 150 million floating-point operations per second (MFLOPS) with a 13-nanosecond instruction cycle time. The processor features a dual-access static RAM of 34K x 32-bit, allowing for efficient data handling and processing. This DSP is built using 0.18-micron CMOS technology and supports a wide temperature range from -55¬8C to 125¬8C, making it suitable for various industrial applications. It includes a comprehensive set of on-chip peripherals, such as a DMA controller, timers, and a serial port, which facilitate concurrent I/O operations. The architecture supports both integer and floating-point operations, enhancing its versatility for different computational tasks. The SM320VC33-EP also incorporates advanced features like a JTAG emulation port for debugging and a flexible instruction set that simplifies high-level language support. Its low power consumption of less than 200 mW at full performance further adds to its appeal for energy-sensitive applications. Overall, this DSP is well-suited for projects requiring robust processing capabilities in challenging environments.
Enhanced Product Digital Signal Processor 144-CBGA -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | V62/03610-02YA |
| Product Name | SM320VC33-EP Enhanced Product Digital Signal Processor |
| Features | Embedded Timers |