Texas Instruments Interface - Interface - Controllers - USBN9602-28M USBN9602-28M

Description
Manufacturer: Texas Instruments Win Source Part Number: 053060-USBN9602-28M Packaging: Reel - TR Protocol: USB Standards: USB 1.0 and 1.1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-SOIC Purpose: Controller Supply Voltage - Operating: 3.3V Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 053060-USBN9602-28M Packaging: Reel - TR Protocol: USB Standards: USB 1.0 and 1.1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-SOIC Purpose: Controller Supply Voltage - Operating: 3.3V Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - USBN9602-28M - 053060-USBN9602-28M - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - USBN9602-28M
053060-USBN9602-28M
Interface - Interface - Controllers - USBN9602-28M 053060-USBN9602-28M
Manufacturer: Texas Instruments Win Source Part Number: 053060-USBN9602-28M Packaging: Reel - TR Protocol: USB Standards: USB 1.0 and 1.1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 28-SOIC Purpose: Controller Supply Voltage - Operating: 3.3V Operating Supply Current: 30mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 053060-USBN9602-28M
Packaging: Reel - TR
Protocol: USB
Standards: USB 1.0 and 1.1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-SOIC
Purpose: Controller
Supply Voltage - Operating: 3.3V
Operating Supply Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 753-USBN9602-28M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-USBN9602-28M
Interface Transceiver IC 753-USBN9602-28M
UNIVERSAL SERIAL BUS CONTROLLER, PDSO28, PLASTIC, SOP-28 Product overview: USBN9602-28M from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-USBN9602-28M can be used for catalog matching and distributor lookup.

UNIVERSAL SERIAL BUS CONTROLLER, PDSO28, PLASTIC, SOP-28 Product overview: USBN9602-28M from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-USBN9602-28M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 053060-USBN9602-28M 753-USBN9602-28M
Product Name Interface - Interface - Controllers - USBN9602-28M Interface Transceiver IC
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3210M-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface module - 289-522 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1900682P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details