Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2004AD ULQ2004AD

Description
Manufacturer: Texas Instruments Win Source Part Number: 1277122-ULQ2004AD Packaging: Tube Output Type: NPN Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Supply Voltage: Not Required Number of Outputs: 7 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: ULQ2004A Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Load Voltage (V): 50V (Maximum)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1277122-ULQ2004AD Packaging: Tube Output Type: NPN Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Supply Voltage: Not Required Number of Outputs: 7 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: ULQ2004A Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Load Voltage (V): 50V (Maximum)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2004AD
ULQ2004AD
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2004AD ULQ2004AD
Manufacturer: Texas Instruments Win Source Part Number: 1277122-ULQ2004AD Packaging: Tube Output Type: NPN Input Type: Inverting Interface: Parallel Switch Type: Relay, Solenoid Driver Supply Voltage: Not Required Number of Outputs: 7 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: ULQ2004A Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Load Voltage (V): 50V (Maximum)

Manufacturer: Texas Instruments
Win Source Part Number: 1277122-ULQ2004AD
Packaging: Tube
Output Type: NPN
Input Type: Inverting
Interface: Parallel
Switch Type: Relay, Solenoid Driver
Supply Voltage: Not Required
Number of Outputs: 7
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Current - Output (Maximum): 500mA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: ULQ2004A
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Load Voltage (V): 50V (Maximum)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number ULQ2004AD
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ULQ2004AD
Number of Outlets 7
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Passive distribution box - 757-363 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details