Texas Instruments ULN2003V12 Low Power 7 channel Relay Driver ULN2003V12PWR

Description
Low Power 7 channel Relay Driver 16-TSSOP -40 to 125
Request a Quote
Description
Low Power 7 channel Relay Driver 16-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ULN2003V12PWR is a low-power, 7-channel relay driver from Texas Instruments, designed for driving inductive loads such as relays and motors. It features low output impedance drivers that significantly reduce on-chip power dissipation, allowing it to dissipate up to 12 times less power compared to the ULN2003A when driving a typical 12-V relay coil. The device is compatible with 3.3-V to 5-V CMOS logic inputs, making it suitable for a wide range of microcontrollers and logic interfaces. Each output includes an internal free-wheeling diode for protection against inductive kickback, enhancing reliability in applications. The ULN2003V12 can support up to 1A of load current when multiple channels are paralleled, providing flexibility for higher current applications. It is available in a 16-pin TSSOP package and operates over a temperature range of -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The ULN2003V12PWR is a low-power, 7-channel relay driver from Texas Instruments, designed for driving inductive loads such as relays and motors. It features low output impedance drivers that significantly reduce on-chip power dissipation, allowing it to dissipate up to 12 times less power compared to the ULN2003A when driving a typical 12-V relay coil. The device is compatible with 3.3-V to 5-V CMOS logic inputs, making it suitable for a wide range of microcontrollers and logic interfaces. Each output includes an internal free-wheeling diode for protection against inductive kickback, enhancing reliability in applications. The ULN2003V12 can support up to 1A of load current when multiple channels are paralleled, providing flexibility for higher current applications. It is available in a 16-pin TSSOP package and operates over a temperature range of -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
ULN2003V12 Low Power 7 channel Relay Driver - ULN2003V12PWR - Texas Instruments
Dallas, TX, United States
ULN2003V12 Low Power 7 channel Relay Driver
ULN2003V12PWR
ULN2003V12 Low Power 7 channel Relay Driver ULN2003V12PWR
Low Power 7 channel Relay Driver 16-TSSOP -40 to 125

Low Power 7 channel Relay Driver 16-TSSOP -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number ULN2003V12PWR
Product Name ULN2003V12 Low Power 7 channel Relay Driver
Device Type ULN2003V12 Low Power 7 channel Relay Driver
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT126A Quadruple Bus Buffer Gates With 3-State Outputs - 5962-9088901MCA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
 - 5962-9172701QLA - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP24
View Details
2 suppliers
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402QKA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details