Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
TEXAS INSTRUMENTS
ULN2003LVPWR -- ULN2003LV LOW POWER 3.3V & 5V RELAY DRIVER
Texas Instruments
ULN2003LV Low Power 3.3V & 5V Relay Driver
ULN2003LVPWR
Description
Low Power 3.3V & 5V Relay Driver 16-TSSOP -40 to 85
Texas Instruments
Done
Request a Quote
Email Supplier
Datasheet
Description
Low Power 3.3V & 5V Relay Driver 16-TSSOP -40 to 85
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Texas Instruments
Dallas, TX, United States
ULN2003LV Low Power 3.3V & 5V Relay Driver
ULN2003LVPWR
ULN2003LV Low Power 3.3V & 5V Relay Driver
ULN2003LVPWR
Low Power 3.3V & 5V Relay Driver 16-TSSOP -40 to 85
Low Power 3.3V & 5V Relay Driver 16-TSSOP -40 to 85
Buy Now
Datasheet
Technical Specifications
Texas Instruments
Product Category
IC Interfaces
Product Number
ULN2003LVPWR
Product Name
ULN2003LV Low Power 3.3V & 5V Relay Driver
Device Type
ULN2003LV Low Power 3.3V & 5V Relay Driver
Unlock Full Specs
to access all available technical data
Related Documents
Reference Designs
Three Output Smart Power Strip Reference Design
Similar Products
Texas Instruments
SN55ALS161 Octal General-Purpose Interface Bus Transceiver
5962-8968101RA
Specs
Device Type
Transceiver
# of Rx
8 #
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2
suppliers
Texas Instruments
SN54ALS04B Hex Inverters
5962-8684301DA
Specs
Technology
ALS
Device Type
SN54ALS04B Hex Inverters
Supply Voltage
Other; 5.5
View Details
Texas Instruments
AM26C32M Quadruple Differential Line Receiver
5962-9164001Q2A
Specs
Device Type
Receiver
# of Tx
0 #
# of Rx
4 #
View Details
Texas Instruments
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs
5962-9155501MLA
Specs
Technology
BCT
Device Type
Transceiver
Supply Voltage
Other; 5.5
View Details