Texas Instruments TRANSISTORS - Transistors (BJT) - Arrays - ULN2003BDR ULN2003BDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1277079-ULN2003BDR Packaging: Reel Mounting Style: SMD Transistor Type: 7 NPN Darlington Categories: Discrete Semiconductor Products Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 50μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.6V at 500μA, 350mA
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1277079-ULN2003BDR Packaging: Reel Mounting Style: SMD Transistor Type: 7 NPN Darlington Categories: Discrete Semiconductor Products Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 50μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.6V at 500μA, 350mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - ULN2003BDR - 1277079-ULN2003BDR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ULN2003BDR
1277079-ULN2003BDR
TRANSISTORS - Transistors (BJT) - Arrays - ULN2003BDR 1277079-ULN2003BDR
Manufacturer: Texas Instruments Win Source Part Number: 1277079-ULN2003BDR Packaging: Reel Mounting Style: SMD Transistor Type: 7 NPN Darlington Categories: Discrete Semiconductor Products Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 50μA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.6V at 500μA, 350mA

Manufacturer: Texas Instruments
Win Source Part Number: 1277079-ULN2003BDR
Packaging: Reel
Mounting Style: SMD
Transistor Type: 7 NPN Darlington
Categories: Discrete Semiconductor Products
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 50μA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.6V at 500μA, 350mA

Buy Now
Bipolar Transistor Arrays - 296-41065-2-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
296-41065-2-ND
Bipolar Transistor Arrays 296-41065-2-ND
Power Switch/Driver 1:1 NPN 500mA 16-SOIC

Power Switch/Driver 1:1 NPN 500mA 16-SOIC

Buy Now Datasheet
Bipolar Transistor Arrays - 296-41065-1-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
296-41065-1-ND
Bipolar Transistor Arrays 296-41065-1-ND
Power Switch/Driver 1:1 NPN 500mA 16-SOIC

Power Switch/Driver 1:1 NPN 500mA 16-SOIC

Buy Now Datasheet
Bipolar Transistor Arrays - 296-41065-6-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
296-41065-6-ND
Bipolar Transistor Arrays 296-41065-6-ND
Power Switch/Driver 1:1 NPN 500mA 16-SOIC

Power Switch/Driver 1:1 NPN 500mA 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
ULN2003BDR
Darlington Transistors ULN2003BDR
Darlington Transistors Hi-Vltg,Hi-Crnt Darl Transistor Array

Darlington Transistors Hi-Vltg,Hi-Crnt Darl Transistor Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category RF Transistors Transistors Darlington Transistors
Product Number 1277079-ULN2003BDR 296-41065-2-ND ULN2003BDR
Product Name TRANSISTORS - Transistors (BJT) - Arrays - ULN2003BDR Bipolar Transistor Arrays Darlington Transistors
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers
IGBT Modules - 2PS12017E34W32132NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
3 suppliers