Texas Instruments TRANSISTORS - Transistors (BJT) - Arrays - ULN2003ANS ULN2003ANS

Description
Manufacturer: Texas Instruments Win Source Part Number: 901899-ULN2003ANS Series: Automotive, AEC-Q100 Operating Temperature Range: -20°C ~ 70°C (TA) Features: Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA - - Surface Mount 16-SO Package: 16-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: ULN2003 Categories: Discrete Semiconductor Products Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 901899-ULN2003ANS Series: Automotive, AEC-Q100 Operating Temperature Range: -20°C ~ 70°C (TA) Features: Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA - - Surface Mount 16-SO Package: 16-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: ULN2003 Categories: Discrete Semiconductor Products Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - ULN2003ANS - 901899-ULN2003ANS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - ULN2003ANS
901899-ULN2003ANS
TRANSISTORS - Transistors (BJT) - Arrays - ULN2003ANS 901899-ULN2003ANS
Manufacturer: Texas Instruments Win Source Part Number: 901899-ULN2003ANS Series: Automotive, AEC-Q100 Operating Temperature Range: -20°C ~ 70°C (TA) Features: Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA - - Surface Mount 16-SO Package: 16-SOIC (0.209", 5.30mm Width) Package: Tube Mounting: Surface Mount Family Name: ULN2003 Categories: Discrete Semiconductor Products Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Texas Instruments
Win Source Part Number: 901899-ULN2003ANS
Series: Automotive, AEC-Q100
Operating Temperature Range: -20°C ~ 70°C (TA)
Features: Bipolar (BJT) Transistor Array 7 NPN Darlington 50V 500mA - - Surface Mount 16-SO
Package: 16-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ULN2003
Categories: Discrete Semiconductor Products
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 901899-ULN2003ANS
Product Name TRANSISTORS - Transistors (BJT) - Arrays - ULN2003ANS
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

SOIC LED Driver IC - 137-A6276ELWTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 4 volts
Number of Channels 16 #
View Details
6 suppliers
LED Drivers - 1757442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 1.75 watts
Features RoHS Compliant
View Details
250MA LED Driver IC - 137-LTC3205EUF#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 2.8 to 4.5 volts
Number of Channels 9 #
Package Type Bulk
View Details
2 suppliers