Texas Instruments PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003ADR ULN2003ADR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035956-ULN2003ADR Packaging: Reel - TR Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Family Name: ULN2003AD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ULN2003AFWG(5,M); ULN2003AFWG(5V,ELM; ULN2003AFWG(O,SC,M; Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Signal Processing, Industrial, Power Management
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035956-ULN2003ADR Packaging: Reel - TR Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Family Name: ULN2003AD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ULN2003AFWG(5,M); ULN2003AFWG(5V,ELM; ULN2003AFWG(O,SC,M; Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Signal Processing, Industrial, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003ADR - ULN2003ADR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003ADR
ULN2003ADR
PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003ADR ULN2003ADR
Manufacturer: Texas Instruments Win Source Part Number: 035956-ULN2003ADR Packaging: Reel - TR Output Type: NPN Input Type: Inverting Switch Type: Relay, Solenoid Driver Number of Outputs: 7 Current - Output (Max): 500mA Voltage - Load: 50V (Max) Family Name: ULN2003AD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ULN2003AFWG(5,M); ULN2003AFWG(5V,ELM; ULN2003AFWG(O,SC,M; Introduction Date: September 01, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Signal Processing, Industrial, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 035956-ULN2003ADR
Packaging: Reel - TR
Output Type: NPN
Input Type: Inverting
Switch Type: Relay, Solenoid Driver
Number of Outputs: 7
Current - Output (Max): 500mA
Voltage - Load: 50V (Max)
Family Name: ULN2003AD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): ULN2003AFWG(5,M); ULN2003AFWG(5V,ELM; ULN2003AFWG(O,SC,M;
Introduction Date: September 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Signal Processing, Industrial, Power Management

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - ULN2003ADR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ULN2003ADR
PMIC - Power Distribution Switches, Load Drivers ULN2003ADR
IC PWR RELAY 7NPN 1:1 16SOIC

IC PWR RELAY 7NPN 1:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ULN2003ADR ULN2003ADR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ULN2003ADR PMIC - Power Distribution Switches, Load Drivers
Voltage 50V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-603 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details