Texas Instruments PMIC - PMIC - Power Management - Specialized - UCD9246RGCT UCD9246RGCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 035853-UCD9246RGCT Packaging: Reel - TR Applications: Telecommunications Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 64-VQFN (9x9) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035853-UCD9246RGCT Packaging: Reel - TR Applications: Telecommunications Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 64-VQFN (9x9) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - UCD9246RGCT - 035853-UCD9246RGCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - UCD9246RGCT
035853-UCD9246RGCT
PMIC - PMIC - Power Management - Specialized - UCD9246RGCT 035853-UCD9246RGCT
Manufacturer: Texas Instruments Win Source Part Number: 035853-UCD9246RGCT Packaging: Reel - TR Applications: Telecommunications Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 64-VQFN (9x9) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035853-UCD9246RGCT
Packaging: Reel - TR
Applications: Telecommunications
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-VQFN (9x9)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - UCD9246RGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
UCD9246RGCT
Power Management - Specialized UCD9246RGCT
Telecommunications PMIC 64-VQFN (9x9)

Telecommunications PMIC 64-VQFN (9x9)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 035853-UCD9246RGCT UCD9246RGCT
Product Name PMIC - PMIC - Power Management - Specialized - UCD9246RGCT Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7513143 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details
PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details