Manufacturer: Texas Instruments
Win Source Part Number: 142668-UCD9240RGCT
Packaging: Reel - TR
Applications: Special Purpose
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 110°C
Case / Package: 64-VQFN (9x9)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Special Purpose PMIC 64-VQFN (9x9)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 142668-UCD9240RGCT | UCD9240RGCT |
| Product Name | PMIC - PMIC - Power Management - Specialized - UCD9240RGCT | Power Management - Specialized |
| Output Options | Inverting |