Supervisor 8 Channel 32-VQFN (5x5)
Power Supply Sequencer and Monitor with Non-Volatile Error Logging 32-VQFN -40 to 85 Product overview: UCD9081RHBRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, VQFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCD9081RHBRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1276632-UCD9081RHBRG
Packaging: Tape and Reel
Type: Sequencer
Mounting Style: SMD
Reset: Active Low
Number of Voltages Monitored: 8
Reset Timeout: 2μs Minimum
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: UCD9081
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supervisor 8 Channel 32-VQFN (5x5)
IC SUPERVISOR 8 CHANNEL 32VQFN
Supervisory Circuits Pwr Supply Sequencer & Monitor
IC SUPERVISOR 8 CHANNEL 32VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | UCD9081RHBRG4-ND | 691-UCD9081RHBRG4 | 1276632-UCD9081RHBRG4 | UCD9081RHBRG4 | UCD9081RHBRG4 | UCD9081RHBRG4 | UCD9081RHBRG4 |
| Product Name | Supervisors | VQFN Voltage Supervisor IC | PMIC - PMIC - Supervisors - UCD9081RHBRG4 | Supervisors | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Output Options | Active Low | Inverting; Active Low | |||||
| Type | 32-VFQFN Exposed Pad | VQFN EP | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | |||
| Pins | 32 | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |