Manufacturer: Texas Instruments
Win Source Part Number: 035851-UCD9080RHBT
Packaging: Reel - TR
Type: Sequencer
Mounting: SMD (SMT)
Reset: Active High/Active Low
Number of Voltages Monitored: 8
Reset Timeout: 2 μs Minimum
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Power Supply Sequencer and Monitor 32-VQFN -40 to 85 Product overview: UCD9080RHBT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, VQFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCD9080RHBT can be used for catalog matching and distributor lookup.
Supervisor 8 Channel 32-VQFN (5x5)
IC SUPERVISOR 8 CHANNEL 32VQFN
Supervisor 8 Channel 32-VQFN (5x5)
IC SUPERVISOR 8 CHANNEL 32VQFN
Supervisory Circuits Pwr Supply Seq and Monitor
IC SUPERVISOR 8 CHANNEL 32VQFN
Supervisor 8 Channel 32-VQFN (5x5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 035851-UCD9080RHBT | 691-UCD9080RHBT | 296-UCD9080RHBTTR-ND | UCD9080RHBT | UCD9080RHBT | UCD9080RHBT | UCD9080RHBT |
| Product Name | PMIC - PMIC - Supervisors - UCD9080RHBT | VQFN Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors | Supervisors |
| Number of Supplies | 8 | 8 | 8 | ||||
| Output Options | Inverting; Active Low; Active High | Active Low; Active High | |||||
| Type | 32-VQFN (5x5) | VQFN | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |