32 rail PMBus power sequencer and system manager with SEU detection 169-NFBGA -40 to 85 Product overview: UCD90320UZWSR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCD90320UZWSR can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 32 Channel 169-NFBGA (12x12)
Win Source Part Number: 984873-UCD90320UZWSR
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Sequencer
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 32
Reset Timeout: 250ns Typical
Package / Case: 169-LFBGA
Supplier Device Package: 169-NFBGA (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: UCD90320
IC SUPERVISOR 32 CHAN 169NFBGA
Supervisor Open Drain or Open Collector 32 Channel 169-NFBGA (12x12)
Supervisory Circuits 32 rail PMBus power sequencer and system manager with SEU detection 169-NFBGA -40 to 85
IC SUPERVISOR 32 CHAN 169NFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-UCD90320UZWSR | UCD90320UZWSR-ND | 984873-UCD90320UZWSR | UCD90320UZWSR | UCD90320UZWSR | UCD90320UZWSR | UCD90320UZWSR |
| Product Name | Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Supply Voltage | 2.97 to ? volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain |