Supervisor Open Drain or Open Collector 24 Channel 157-BGA Microstar Junior (9x9)
24-Rail PMBus Power Sequencer and Power Manager 157-BGA MICROSTAR JUNIOR -40 to 85 Product overview: UCD90240ZRBT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, BGA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCD90240ZRBT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1116191-UCD90240ZRBT
Packaging: Reel - TR
Type: Sequencer
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 24
Reset Timeout: 250 ns Typical
Voltage - Threshold: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 157-BGA MicroStar Jr (9x9)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 24 CHANNEL 157BGA
Supervisory Circuits 24-Rail PMBus Power Sequencer
IC SUPERVISOR 24 CHANNEL 157BGA
Supervisor Open Drain or Open Collector 24 Channel 157-BGA Microstar Junior (9x9)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 296-41146-2-ND | 691-UCD90240ZRBT | 1116191-UCD90240ZRBT | UCD90240ZRBT | UCD90240ZRBT | UCD90240ZRBT | UCD90240ZRBT |
| Product Name | Supervisors | BGA Voltage Supervisor IC | PMIC - PMIC - Supervisors - UCD90240ZRBT | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | 157-VFBGA | BGA; 157-BGA MicroStar Jr (9x9) | 157-VFBGA | BGA | BGA; 157-VFBGA | ||
| Pins | 157 | ||||||
| Threshold | 3 volts | 3 volts | 3 volts | 3 volts |