Supervisor 16 Channel 64-VQFN (9x9)
Supervisor 16 Channel 64-VQFN (9x9)
Supervisor 16 Channel 64-VQFN (9x9)
16-Rail PMBus Power Supply Sequencer and System Manager with ACPI Support 64-VQFN -40 to 125 Product overview: UCD90160ARGCT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, VQFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCD90160ARGCT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 938110-UCD90160ARGCT
Operating Temperature Range: -40°C ~ 110°C (TA)
Features: Supervisor - Channel 64-VQFN (9x9)
Package: 64-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCD90160
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-44941-6, 296-44941-2, UCD90160ARGCT-ND, 296-44941-1
POWER SEQUENCER/SYSTEM MANAGER, VQFN-64; Threshold Voltage:-; No. of Supervisors / Monitors:16Monitors;
IC SUPERVISOR 16 CHANNEL 64VQFN
Supervisory Circuits 16-Rail PMBus Power Supply Sequencer and System Manager with ACPI Support 64-VQFN -40 to 125
IC SUPERVISOR 16 CHANNEL 64VQFN
Supervisor 16 Channel 64-VQFN (9x9)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 296-44941-2-ND | 691-UCD90160ARGCT | 938110-UCD90160ARGCT | 27AJ1005 | UCD90160ARGCT | UCD90160ARGCT | UCD90160ARGCT | UCD90160ARGCT |
| Product Name | Supervisors | VQFN Voltage Supervisor IC | PMIC - PMIC - Supervisors - UCD90160ARGCT | Power Sequencer/system Manager, Vqfn-64; Threshold Voltage Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors | Supervisors |
| Output Options | Active Low | Inverting | ||||||
| Type | 64-VFQFN Exposed Pad | 64-VQFN (9x9) | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | ||||
| Pins | 64 | 64 |