Manufacturer: Texas Instruments
Win Source Part Number: 901786-UCD90160ARGCR
Operating Temperature Range: -40°C ~ 110°C (TA)
Features: Supervisor - 16 Channel 64-VQFN (9x9)
Package: 64-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCD90160
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Supervisor 16 Channel 64-VQFN (9x9)
16-Rail PMBus Power Supply Sequencer and System Manager with ACPI Support 64-VQFN -40 to 125 Product overview: UCD90160ARGCR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, VQFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCD90160ARGCR can be used for catalog matching and distributor lookup.
Supervisor 16 Channel 64-VQFN (9x9)
IC SUPERVISOR 16 CHANNEL 64VQFN
IC SUPERVISOR 16 CHANNEL 64VQFN
Supervisory Circuits 16-Rail PMBus Power Supply Sequencer and System Manager with ACPI Support 64-VQFN -40 to 125
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 901786-UCD90160ARGCR | UCD90160ARGCR-ND | 691-UCD90160ARGCR | UCD90160ARGCR | UCD90160ARGCR | UCD90160ARGCR | UCD90160ARGCR |
| Product Name | PMIC - PMIC - Supervisors - UCD90160ARGCR | Supervisors | VQFN Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Output Options | Inverting | Active Low | |||||
| Type | 64-VQFN (9x9) | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |||
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) |