Supervisor Open Drain, Push-Pull 12 Channel 64-VQFN (9x9)
Supervisor Open Drain, Push-Pull 12 Channel 64-VQFN (9x9)
Supervisor Open Drain, Push-Pull 12 Channel 64-VQFN (9x9)
12-Rail Power Supply Sequencer and Monitor with ACPI Support 64-VQFN -40 to 125 Product overview: UCD90120ARGCT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, VQFN, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-UCD90120ARGCT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1276625-UCD90120ARGC
Packaging: Reel
Type: Sequencer
Mounting Style: SMD
Output: Open Drain, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 12
Reset Timeout: 2μs Minimum
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: UCD90120A
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Power Supply Management Circuit, Adjustable, 1 Channel, PQCC64
IC SUPERVISOR 12 CHANNEL 64VQFN
Supervisory Circuits 12-Rail Pwr Supply Sequencer & Mon
Supervisor Open Drain, Push-Pull 12 Channel 64-VQFN (9x9)
POWER SEQUENCER/MONITOR, 0.05A, VQFN-64; THRESHOLD VOLTAGE:-; NO. OF SUPERVISORS / MONITORS:12MONITORS;
IC SUPERVISOR 12 CHANNEL 64VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 296-28446-1-ND | 691-UCD90120ARGCT | 1276625-UCD90120ARGCT | UCD90120ARGCT | UCD90120ARGCT | UCD90120ARGCT | UCD90120ARGCT | 28AH6359 | UCD90120ARGCT |
| Product Name | Supervisors | VQFN Voltage Supervisor IC | PMIC - PMIC - Supervisors - UCD90120ARGCT | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisors | Power Sequencer/monitor, 0.05A, Vqfn-64; Threshold Voltage Texas Instruments | PMIC - Supervisors | |
| Output Options | Open Drain; Active Low; Active High | Open Drain; Inverting; Active Low; Active High | Open Drain | Open Drain; Open Drain, Push-Pull | |||||
| Type | 64-VFQFN Exposed Pad | VQFN | QFN64 | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | ||||
| Pins | 64 | 64 |