Controller 4.7V to 15V 20-Pin WQFN EP T/R Product overview: UCD7232RTJT from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 15V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4.7V, 15V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCD7232RTJT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1116184-UCD7232RTJT
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 4.7 V to 15 V
Rise and Fall Time: 27ns, 21ns
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Non-Inverting 20-QFN (4x4)
Half-Bridge Gate Driver IC Non-Inverting 20-QFN (4x4)
Half-Bridge Gate Driver IC Non-Inverting 20-QFN (4x4)
IC GATE DRVR HALF-BRIDGE 20QFN
Gate Drivers Dig Cntrl Comp Sync Buck Gate Driver
Half-Bridge Gate Driver IC Non-Inverting 20-QFN (4x4)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-UCD7232RTJT | 1116184-UCD7232RTJT | 296-UCD7232RTJTDKR-ND | UCD7232RTJT | UCD7232RTJT | UCD7232RTJT |
| Product Name | 4.7V 15V Gate Driver IC | PMIC - PMIC - Gate Drivers - UCD7232RTJT | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Number of Outputs | 1; 1 | |||||
| Supply Voltage | 4.7 to 15 volts | 4.7 to 15 volts | 4.7 to 15 volts | 15 to 4.7 volts | 4.7 to 15 volts | |
| Fall Time | 20 ns | 21 ns | 21 ns | 21 ns | ||
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting |