Manufacturer: Texas Instruments
Win Source Part Number: 035849-UCD7100PWPR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.16V, 2.08V
Current - Peak Output (Source, Sink): 4A, 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: 14-HTSSOP
Supply Voltage - Operating: 4.25 V to 15 V
Rise and Fall Time: 10ns, 10ns
Alternative Parts (Cross-Reference): UCD7100PWPG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Low-Side Gate Driver IC Non-Inverting 14-HTSSOP
Low-Side Gate Driver IC Non-Inverting 14-HTSSOP
Low-Side Gate Driver IC Non-Inverting 14-HTSSOP
Single MOSFET Driver, 4A, 16V, HTSSOP EP Product overview: UCD7100PWPR from Texas Instruments is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 16V, HTSSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 4A, 16V, HTSSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-UCD7100PWPR can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 14HTSSOP
Low-Side Gate Driver IC Non-Inverting 14-HTSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 035849-UCD7100PWPR | 296-41820-1-ND | 730-UCD7100PWPR | UCD7100PWPR | UCD7100PWPR |
| Product Name | PMIC - PMIC - Gate Drivers - UCD7100PWPR | Gate Drivers | 4A 16V HTSSOP Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 4 amps | 4 amps | 4 amps | ||
| Supply Voltage | 4.25 to 15 volts | 4.25 to 15 volts | 4.5 to 16 volts | 15 to 4.25 volts | 4.25 to 15 volts |
| Rise Time | 10 ns | 10 ns | 10 ns |