Infineon Technologies AG Gate Driver ICs 2EDN7434F

Description
EiceDRIVER™ 2EDN Gate Driver for MOSFETs and WBG switches Fast dual-channel 4A gate driver optimized for driving both standard and super-junction MOSFETs, as well as wide band gap power switching devices. The EiceDRIVER™ 2EDN family is offered in 8-pin DSO, TSSOP and WSON packages as well as in small and versatile 6-pins SOT23 and TSNP package. High-output-current capability, tight-timing specifications, and reduced output start-up and shut-down times, make the 2EDN family the first choice for many fast-switching applications. Active output clamping shortens the startup time of bootstrapped designs. Summary of Features Up to ±5 A source/sink currents 19 ns typ. propagation delay +6/-4 ns propagation delay accuracy 1.8 µs output start-up time 500 ns output shut-down time Active output voltage clamping -12 V input robustness 5 A reverse current robustness 4 V and 8 V UVLO options Package options: 8-pin DSO, TSSOP, WSON 6-pin SOT23 Fully qualified for industrial applications according to JEDEC Benefits High power efficiency Higher FETs drive capability Instant FETs protection under abnormal operation Crucial safety margin to drive pulse transformer Potential Applications Server Telecom DC-DC Converters Power tools Industrial SMPS Low speed electrical vehicles Solar power inverter LED lighting Applications Complete system solutions for smart TVs Telecommunication infrastructure
Request a Quote
Description
EiceDRIVER™ 2EDN Gate Driver for MOSFETs and WBG switches Fast dual-channel 4A gate driver optimized for driving both standard and super-junction MOSFETs, as well as wide band gap power switching devices. The EiceDRIVER™ 2EDN family is offered in 8-pin DSO, TSSOP and WSON packages as well as in small and versatile 6-pins SOT23 and TSNP package. High-output-current capability, tight-timing specifications, and reduced output start-up and shut-down times, make the 2EDN family the first choice for many fast-switching applications. Active output clamping shortens the startup time of bootstrapped designs. Summary of Features Up to ±5 A source/sink currents 19 ns typ. propagation delay +6/-4 ns propagation delay accuracy 1.8 µs output start-up time 500 ns output shut-down time Active output voltage clamping -12 V input robustness 5 A reverse current robustness 4 V and 8 V UVLO options Package options: 8-pin DSO, TSSOP, WSON 6-pin SOT23 Fully qualified for industrial applications according to JEDEC Benefits High power efficiency Higher FETs drive capability Instant FETs protection under abnormal operation Crucial safety margin to drive pulse transformer Potential Applications Server Telecom DC-DC Converters Power tools Industrial SMPS Low speed electrical vehicles Solar power inverter LED lighting Applications Complete system solutions for smart TVs Telecommunication infrastructure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EiceDRIVER™ 2EDN7434F is a dual-channel low-side gate driver IC with 4 A peak source/sink current, designed for fast-switching applications such as DC-DC converters and power factor correction systems. It is available in an 8-pin DSO package, features a 19 ns typical propagation delay, 1.8 µs output start-up time, and 500 ns output shut-down time. The device includes active output voltage clamping and a 4 V undervoltage lockout threshold. It is fully qualified for industrial applications according to JEDEC standards.

Datasheet Summary
Powered by GS/AI

The EiceDRIVER™ 2EDN7434F is a dual-channel low-side gate driver IC with 4 A peak source/sink current, designed for fast-switching applications such as DC-DC converters and power factor correction systems. It is available in an 8-pin DSO package, features a 19 ns typical propagation delay, 1.8 µs output start-up time, and 500 ns output shut-down time. The device includes active output voltage clamping and a 4 V undervoltage lockout threshold. It is fully qualified for industrial applications according to JEDEC standards.

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - 2EDN7434F - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
2EDN7434F
Gate Driver ICs 2EDN7434F
EiceDRIVER™ 2EDN Gate Driver for MOSFETs and WBG switches Fast dual-channel 4A gate driver optimized for driving both standard and super-junction MOSFETs, as well as wide band gap power switching devices. The EiceDRIVER™ 2EDN family is offered in 8-pin DSO, TSSOP and WSON packages as well as in small and versatile 6-pins SOT23 and TSNP package. High-output-current capability, tight-timing specifications, and reduced output start-up and shut-down times, make the 2EDN family the first choice for many fast-switching applications. Active output clamping shortens the startup time of bootstrapped designs. Summary of Features Up to ±5 A source/sink currents 19 ns typ. propagation delay +6/-4 ns propagation delay accuracy 1.8 µs output start-up time 500 ns output shut-down time Active output voltage clamping -12 V input robustness 5 A reverse current robustness 4 V and 8 V UVLO options Package options: 8-pin DSO, TSSOP, WSON 6-pin SOT23 Fully qualified for industrial applications according to JEDEC Benefits High power efficiency Higher FETs drive capability Instant FETs protection under abnormal operation Crucial safety margin to drive pulse transformer Potential Applications Server Telecom DC-DC Converters Power tools Industrial SMPS Low speed electrical vehicles Solar power inverter LED lighting Applications Complete system solutions for smart TVs Telecommunication infrastructure

EiceDRIVER™ 2EDN Gate Driver for MOSFETs and WBG switches

Fast dual-channel 4A gate driver optimized for driving both standard and super-junction MOSFETs, as well as wide band gap power switching devices.

The EiceDRIVER™ 2EDN family is offered in 8-pin DSO, TSSOP and WSON packages as well as in small and versatile 6-pins SOT23 and TSNP package. High-output-current capability, tight-timing specifications, and reduced output start-up and shut-down times, make the 2EDN family the first choice for many fast-switching applications. Active output clamping shortens the startup time of bootstrapped designs.


Summary of Features

  • Up to ±5 A source/sink currents
  • 19 ns typ. propagation delay
  • +6/-4 ns propagation delay accuracy
  • 1.8 µs output start-up time
  • 500 ns output shut-down time
  • Active output voltage clamping
  • -12 V input robustness
  • 5 A reverse current robustness
  • 4 V and 8 V UVLO options
  • Package options:
    • 8-pin DSO, TSSOP, WSON
    • 6-pin SOT23
  • Fully qualified for industrial applications according to JEDEC

Benefits

  • High power efficiency
  • Higher FETs drive capability
  • Instant FETs protection under abnormal operation
  • Crucial safety margin to drive pulse transformer

Potential Applications

  • Server
  • Telecom
  • DC-DC Converters
  • Power tools
  • Industrial SMPS
  • Low speed electrical vehicles
  • Solar power inverter
  • LED lighting

Applications

  • Complete system solutions for smart TVs
  • Telecommunication infrastructure
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number 2EDN7434F
Product Name Gate Driver ICs
Driver Type Low-side
Output Current 4 amps
Supply Voltage 4.2 to 20 volts
Propagation Delay 19 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 1EDN7146G - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 0.5000 amps
Propagation Delay 125 ns
View Details
Isolators - Isolators - Gate Drivers - 1339197-1ED3890MC12MXUMA1 - Win Source Electronics
Specs
Output Voltage 25 volts
Rise Time 15 ns
Fall Time 15 ns
View Details
4 suppliers
3KV Gate Driver IC - 906-1ED3125MU12FXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 2; 2 Output
Supply Voltage 3.1 to 15 volts
Rise Time 30 ns
View Details
4 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1372491-2EDF7275KXUMA2 - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 8 amps
View Details
6 suppliers