The UCD7100PWP is a digital control compatible single low-side MOSFET driver designed for applications requiring high current drive capability. It supports a maximum output of ±4 A and features a fast TrueDrive,Ñ¢ output architecture, ensuring rapid switching with typical rise and fall times of 10 ns for 2.2-nF loads. The device includes adjustable current limit protection with a programmable threshold and a digital output current limit flag for monitoring by the host controller. It operates within a supply voltage range of 4.5 V to 15 V and is rated for a temperature range of -40°C to 105°C. The UCD7100PWP is suitable for use in digitally controlled power supplies, DC/DC converters, motor controllers, and line drivers, making it a versatile choice for various power management applications.
Digital Control Compatible Single Low-Side +/- 4Amp MOSFET Driver with Current Sense 14-HTSSOP -40 to 105
| Texas Instruments | |
|---|---|
| Product Category | IC Power Supplies |
| Product Number | UCD7100PWP |
| Product Name | UCD7100 Digital Control Compatible Single Low-Side +/- 4Amp MOSFET Driver with Current Sense |
| Package Type | Other; HTSSOP |