Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138RMHT UCD3138RMHT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1276611-UCD3138RMHT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 40-WFQFN Exposed Pad Applications: Digital Power Controller Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Family Name: UCD3138 Categories: Integrated Circuits (ICs) Operating Supply Current: 100mA Manufacturer Homepage: www.ti.com Manufacturer Package: 40-WQFN (5x5) Alternative Parts (Cross-Reference): SX8644I05AWLTRT; FMS7401LEN; FMS7401LVN; Introduction Date: March 01, 2017 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1276611-UCD3138RMHT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 40-WFQFN Exposed Pad Applications: Digital Power Controller Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Family Name: UCD3138 Categories: Integrated Circuits (ICs) Operating Supply Current: 100mA Manufacturer Homepage: www.ti.com Manufacturer Package: 40-WQFN (5x5) Alternative Parts (Cross-Reference): SX8644I05AWLTRT; FMS7401LEN; FMS7401LVN; Introduction Date: March 01, 2017 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138RMHT - 1276611-UCD3138RMHT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138RMHT
1276611-UCD3138RMHT
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138RMHT 1276611-UCD3138RMHT
Manufacturer: Texas Instruments Win Source Part Number: 1276611-UCD3138RMHT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 40-WFQFN Exposed Pad Applications: Digital Power Controller Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Family Name: UCD3138 Categories: Integrated Circuits (ICs) Operating Supply Current: 100mA Manufacturer Homepage: www.ti.com Manufacturer Package: 40-WQFN (5x5) Alternative Parts (Cross-Reference): SX8644I05AWLTRT; FMS7401LEN; FMS7401LVN; Introduction Date: March 01, 2017 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276611-UCD3138RMHT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 40-WFQFN Exposed Pad
Applications: Digital Power Controller
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Family Name: UCD3138
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 40-WQFN (5x5)
Alternative Parts (Cross-Reference): SX8644I05AWLTRT; FMS7401LEN; FMS7401LVN;
Introduction Date: March 01, 2017
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supply Controllers, Monitors - UCD3138RMHT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCD3138RMHT
Power Supply Controllers, Monitors UCD3138RMHT
Power Supply Controller Digital Power Controller 40-WQFN (6x6)

Power Supply Controller Digital Power Controller 40-WQFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1276611-UCD3138RMHT UCD3138RMHT
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138RMHT Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 - 860140-ADM4210-1AUJ-RL7 - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1901793 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Push Pull, Active Low, Active High
View Details
Voltage Reference - ATL431AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details