Manufacturer: Texas Instruments
Win Source Part Number: 901784-UCD3138RJAR
Operating Temperature Range: -40°C ~ 125°C
Features: Power Supply Controller Digital Power Controller 40-VQFN (6x6)
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCD3138
Categories: Integrated Circuits (ICs)
Case / Package: 40-VQFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Power Supply Controller Digital Power Controller 40-VQFN (6x6)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 901784-UCD3138RJAR | UCD3138RJAR |
| Product Name | PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138RJAR | Power Supply Controllers, Monitors |
| Output Options | Inverting |