Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138RHAR UCD3138RHAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1116173-UCD3138RHAR Packaging: Reel - TR Applications: Digital Power Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 40-VQFN (6x6) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 100mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1116173-UCD3138RHAR Packaging: Reel - TR Applications: Digital Power Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 40-VQFN (6x6) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 100mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138RHAR - 1116173-UCD3138RHAR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138RHAR
1116173-UCD3138RHAR
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138RHAR 1116173-UCD3138RHAR
Manufacturer: Texas Instruments Win Source Part Number: 1116173-UCD3138RHAR Packaging: Reel - TR Applications: Digital Power Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 40-VQFN (6x6) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 100mA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1116173-UCD3138RHAR
Packaging: Reel - TR
Applications: Digital Power Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 40-VQFN (6x6)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - UCD3138RHAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCD3138RHAR
Power Supply Controllers, Monitors UCD3138RHAR
Power Supply Controller Digital Power Controller 40-VQFN (6x6)

Power Supply Controller Digital Power Controller 40-VQFN (6x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1116173-UCD3138RHAR UCD3138RHAR
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138RHAR Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Supervisors - 1904869 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
TPS3809I50-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09I50QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
6 suppliers