Texas Instruments PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138RGCT UCD3138RGCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1116172-UCD3138RGCT Packaging: Reel - TR Applications: Digital Power Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 64-VQFN (9x9) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 100mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1116172-UCD3138RGCT Packaging: Reel - TR Applications: Digital Power Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 64-VQFN (9x9) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 100mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138RGCT - 1116172-UCD3138RGCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138RGCT
1116172-UCD3138RGCT
PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138RGCT 1116172-UCD3138RGCT
Manufacturer: Texas Instruments Win Source Part Number: 1116172-UCD3138RGCT Packaging: Reel - TR Applications: Digital Power Controller Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 64-VQFN (9x9) Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 100mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1116172-UCD3138RGCT
Packaging: Reel - TR
Applications: Digital Power Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 64-VQFN (9x9)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - UCD3138RGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
UCD3138RGCT
Power Supply Controllers, Monitors UCD3138RGCT
Power Supply Controller Digital Power Controller 64-VQFN (9x9)

Power Supply Controller Digital Power Controller 64-VQFN (9x9)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1116172-UCD3138RGCT UCD3138RGCT
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - UCD3138RGCT Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1185ARMZ-1 - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1066383 - RS Components, Ltd.
Specs
Type TO-52
View Details
Voltage Reference - TL431BMFDTVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details