Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors UCD3138ARJAR

Description
Win Source Part Number: 1341406-UCD3138ARJAR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Digital Power Controller Standard Package: 3,000 Voltage - Input: 2.1V Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: UCD3138
Request a Quote Datasheet
Description
Win Source Part Number: 1341406-UCD3138ARJAR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Digital Power Controller Standard Package: 3,000 Voltage - Input: 2.1V Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: UCD3138
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1341406-UCD3138ARJAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
1341406-UCD3138ARJAR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors 1341406-UCD3138ARJAR
Win Source Part Number: 1341406-UCD3138ARJAR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors Package: Tape & Reel Applications: Digital Power Controller Standard Package: 3,000 Voltage - Input: 2.1V Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-VQFN (6x6) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: UCD3138

Win Source Part Number: 1341406-UCD3138ARJAR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Package: Tape & Reel
Applications: Digital Power Controller
Standard Package: 3,000
Voltage - Input: 2.1V
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VQFN (6x6)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: UCD3138

Buy Now Datasheet
PMIC - Power Supply Controllers, Monitors - UCD3138ARJAR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Supply Controllers, Monitors
UCD3138ARJAR
PMIC - Power Supply Controllers, Monitors UCD3138ARJAR
IC DGTL PWR CTRLR 40VQFN

IC DGTL PWR CTRLR 40VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 1341406-UCD3138ARJAR UCD3138ARJAR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors PMIC - Power Supply Controllers, Monitors
Supply Voltage Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-671 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details